The PC792A is an automotive relay with a 40A continuous current rating, available in SPDT (1C) contact form, designed for plug-in or PCB mounting. It has a 6VDC coil with 1.6W power consumption and includes a 680Ω resistor for coil suppression. The device features tin-plated terminals, a sealed enclosure, and RoHS compliance. It operates from -40°C to 125°C, with a maximum switching voltage of 75VDC and contact material of AgSnO2. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm for the plug-in version. Mechanical life is 1x10⁷ operations, and electrical life is 1x10⁵ operations under rated load. The relay meets dielectric strength requirements of 750 Vrms between coil and contacts, and initial contact resistance is 30 mΩ max. Weight is 31.0 g.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-6C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |