The PC792A series is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPDT (1C) contact form, and AgSnO2 contacts. It supports coil voltages of 6VDC, 9VDC, 12VDC, 24VDC, or 48VDC, with a 1.6W power consumption for the 6VDC variant. The relay has a plug-in mounting style with tin-plated terminals and a dust cover enclosure. It operates from -40°C to 125°C and withstands 75 VDC switching voltage. Dimensions are 26.0 mm x 26.0 mm x 17.9 mm, and it weighs 31.0 g. The device meets a mechanical life of 10⁷ operations and an electrical life of 10⁵ operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-6C-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |