The PC792A series is an automotive plug-in or PCB mini ISO relay with a SPDT (1 Form C) contact configuration, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W switching power. The relay uses AgSnO2 contact material and offers an internal resistor option. It has a coil power of 31.2 W at 48 VDC, with operate and release times of 10 ms each. The operating temperature range is -40°C to 125°C, and the storage temperature range is -40°C to 155°C. The unit is sealed and has tin-plated terminals. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm. The relay is designed for surface mount or plug-in mounting with quick-connect or PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-48S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |