The PC792A is an automotive plug-in or PCB mini ISO relay with a 40A continuous current rating, SPDT (1C) contact form, and a 48VDC coil. It features a built-in diode for coil suppression and tin-plated terminals. The relay operates from -40°C to 125°C and has a mechanical life of 10^7 operations and an electrical life of 10^5 operations. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm with quick connect or PCB pin terminals. Maximum switching voltage is 75 VDC and coil power is 31.2 W at 48VDC, with operate and release times of ≤10 ms. The contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-48C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |