The PC792A is an automotive relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil consuming 1.9 W, a parallel 680 Ω resistor for coil suppression, and tin-plated terminals. The relay is sealed and available in plug-in or PCB mount configurations. It operates from -40 °C to 125 °C and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The unit weighs 31.0 g and has dimensions of 26.0 mm × 24.5 mm × 17.9 mm for the plug-in version. Contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-24S1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |