The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a SPDT contact form (1C), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a contact material of AgSnO2. It features a reverse diode (1N4005) and a sealed enclosure. The relay operates on a 24 VDC coil with a power consumption of 15.6 W, a pick-up voltage of 15.6 VDC, and a release voltage of 2.4 VDC, with operate and release times of 10 ms. It has a operating temperature range of -40°C to 125°C, a storage temperature range of -40°C to 155°C, and weighs 31.0 g. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm for the plug-in version with tin-plated terminals.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-24S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |