The PC792A series is an automotive relay with a 40 A continuous current rating, SPDT contact form (1C), and a 24 VDC coil. It features a reverse diode (1N4005) and 1.9 W coil power. The relay is available in plug-in mounting with a plastic bracket (C1) and tin-plated terminals, operating between -40°C and 125°C. It has a dielectric strength of 750 Vrms between coil and contacts, and a maximum switching voltage of 75 VDC. The contact material is AgSnO2, with an initial contact resistance of 30 mΩ max. The mechanical life is 1 × 10⁷ operations and electrical life is 1 × 10⁵ operations. The package dimensions are 26.00 mm × 24.50 mm × 17.90 mm with plug-in terminals. Weight is 31.0 g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-24C1.9-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |