The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a 24 VDC coil. It includes a diode (1N4005) for suppression, tin-plated terminals, and a sealed enclosure. The relay measures 26.00 mm × 24.50 mm × 17.90 mm and weighs 31.0 g. It operates from -40°C to 125°C, with 147 m/s² shock and 10-40 Hz vibration resistance. On 24 VDC, the coil resistance is 360 Ω, pick-up voltage is 15.6 VDC, release voltage is 2.4 VDC, and power is 15.6 W. Operate and release times are 10 ms. Contacts are AgSnO₂, with initial resistance ≤30 mΩ. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |