Picker Components Picker PC792A-1C-C-12S-DN-X 40A Mini ISO Relay, 12VDC, SPDT PC792A-1C-C-12S-DN-X

Description
Not Certified for Ignition Protection Picker PC792A-1C-C-12S-DN-X 40A Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Most popular automotive relay Contact switching capacity up to 120A
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker PC792A-1C-C-12S-DN-X 40A Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Most popular automotive relay Contact switching capacity up to 120A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792A-1C-C-12S-DN-X 40A Mini ISO Relay, 12VDC, SPDT - 74619 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792A-1C-C-12S-DN-X 40A Mini ISO Relay, 12VDC, SPDT
74619
Picker PC792A-1C-C-12S-DN-X 40A Mini ISO Relay, 12VDC, SPDT 74619
Not Certified for Ignition Protection Picker PC792A-1C-C-12S-DN-X 40A Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Most popular automotive relay Contact switching capacity up to 120A

Not Certified for Ignition Protection

  • Picker PC792A-1C-C-12S-DN-X 40A Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Most popular automotive relay
  • Contact switching capacity up to 120A
Supplier's Site
Automotive Relays 2500-PC792A-1C-C-12S-DN-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74619 2500-PC792A-1C-C-12S-DN-X
Product Name Picker PC792A-1C-C-12S-DN-X 40A Mini ISO Relay, 12VDC, SPDT Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393763-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
4 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details