The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40A continuous current at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC. It features a reverse diode (1N4005) and is sealed for environmental protection. The relay operates with a 12VDC coil consuming 1.9W, has an operate time of ≤10ms and release time of ≤10ms, and is rated for temperatures from -40°C to 125°C. It is mounted with quick-connect terminals and weighs 31.0g. Dimensions are 26.00mm × 24.50mm × 17.90mm for the plug-in version. Contact material is AgSnO₂. The relay meets a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-12S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |