Picker Components Picker PC792A-1AA-C-12S-N-X 40A Mini ISO Relay, 12VDC, SPST PC792A-1AA-C-12S-N-X

Description
Not Certified for Ignition Protection Picker Components PC792A-1AA-C-12S-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A with (2) #87 Terminals) Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Contact switching capacity up to 120A
Request a Quote
Description
Not Certified for Ignition Protection Picker Components PC792A-1AA-C-12S-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A with (2) #87 Terminals) Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Contact switching capacity up to 120A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792A-1AA-C-12S-N-X 40A Mini ISO Relay, 12VDC, SPST - 74636 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792A-1AA-C-12S-N-X 40A Mini ISO Relay, 12VDC, SPST
74636
Picker PC792A-1AA-C-12S-N-X 40A Mini ISO Relay, 12VDC, SPST 74636
Not Certified for Ignition Protection Picker Components PC792A-1AA-C-12S-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A with (2) #87 Terminals) Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Contact switching capacity up to 120A

Not Certified for Ignition Protection

  • Picker Components PC792A-1AA-C-12S-N-X Mini ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A with (2) #87 Terminals)
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Sealed case enclosure
  • Contact switching capacity up to 120A
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74636
Product Name Picker PC792A-1AA-C-12S-N-X 40A Mini ISO Relay, 12VDC, SPST
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.24 - Modular step relay 16A - 202491100000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA03.2462N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details