The PC792A is an automotive plug-in and PCB mini ISO relay with a single-pole single-throw normally open contact form, designed for switching applications up to 40 A continuous current at 75 VDC. It features a reverse diode (1N4005) for flyback protection, terminates via PCB pins, and has a 1.9 W coil operating at 6 VDC. The relay measures 26.0 mm x 26.0 mm x 17.9 mm and operates from -40°C to 125°C with a storage range to 155°C. It meets a dielectric strength of 750 Vrms between coil and contacts and has an initial contact resistance of 30 mΩ max. Contacts are made of AgSnO₂ with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The relay is RoHS compliant and has a terminal strength of 4 N for PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-P-6C1.9-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |