The PC792A is an automotive plug-in or PCB mount relay with a 40 A continuous current rating and a SPST-NO (1A) contact form. It is available with PCB pins and a 6VDC coil, consuming 1.6 W of power. The relay has a maximum switching voltage of 75 VDC, an initial contact resistance of 30 mΩ max, and contacts plated with AgSnO₂. It operates from -40°C to 125°C and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Dimensions are 26.00 × 26.00 × 17.90 mm with a weight of 31.0 g. The enclosure includes a dust cover, and terminal strength is 4 N for PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-P-6C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |