The PC792A is an automotive plug-in and PCB mini ISO relay with a SPST-NO contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a built-in diode for coil suppression and PCB pin termination. The relay measures 26.00 mm x 26.00 mm x 17.90 mm and operates from -40°C to 125°C. The coil is rated for 48 VDC with a power consumption of 31.2 W, a pickup voltage of 31.2 VDC, and a release voltage of 4.8 VDC, with operate and release times of 10 ms. Contact material is AgSnO2, and the relay meets terminal strength requirements of 4 N for PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-P-48C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |