The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a contact rating of 40 A continuous current at 14 VDC and 20 A at 28 VDC for SPST NO (1A) configuration. It features a 24 VDC coil with 2.3 W power consumption, a built-in 680 Ω resistor for coil suppression, and PCB pin termination. The relay is sealed, operates from -40°C to 125°C, and has a maximum switching voltage of 75 VDC. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm for the PCB pin version. It meets a dielectric strength of 500 Vrms between contacts and 750 Vrms between coil and contacts, with an initial contact resistance of 30 mΩ max. Mechanical life is 1 × 10· operations, and electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-P-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |