Picker Components Automotive Relays PC792A-1A-P-12S1.9-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a SPST-NO contact form (1A), rated for 40 A continuous current at 14 VDC resistive load. It features a 12 VDC coil with 1.9 W power consumption, PCB pins, and a sealed enclosure. The relay has an operating temperature range of -40°C to 125°C, an initial contact resistance of 30 mΩ max, and contact material of AgSnO₂. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm. It supports a maximum switching voltage of 75 VDC and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The relay meets a dielectric strength of 500 Vrms between contacts and 750 Vrms between coil and contacts.

Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a SPST-NO contact form (1A), rated for 40 A continuous current at 14 VDC resistive load. It features a 12 VDC coil with 1.9 W power consumption, PCB pins, and a sealed enclosure. The relay has an operating temperature range of -40°C to 125°C, an initial contact resistance of 30 mΩ max, and contact material of AgSnO₂. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm. It supports a maximum switching voltage of 75 VDC and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The relay meets a dielectric strength of 500 Vrms between contacts and 750 Vrms between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792A-1A-P-12S1.9-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1A-P-12S1.9-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170240310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA02.2433C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details