Picker Components Automotive Relays PC792A-1A-P-12S-R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in/PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40A continuous current at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC and 560W switching power. It features a parallel resistor for coil suppression, PCB pin termination, and a sealed enclosure. The relay measures 26.00 mm × 24.50 mm × 17.90 mm and weighs 31.0g. It operates from -40°C to 125°C, withstands 147 m/s² shock and 10-40 Hz vibration with 1.5 mm amplitude, and meets a dielectric strength of 750 Vrms between coil and contacts. The coil is rated at 12VDC with 1.9W power consumption, operate time ≤10 ms, and release time ≤10 ms. Contact material is AgSnO₂, insulation resistance is 100 MΩ min at 500 VDC, and initial contact resistance is 30 mΩ max.

Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in/PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40A continuous current at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC and 560W switching power. It features a parallel resistor for coil suppression, PCB pin termination, and a sealed enclosure. The relay measures 26.00 mm × 24.50 mm × 17.90 mm and weighs 31.0g. It operates from -40°C to 125°C, withstands 147 m/s² shock and 10-40 Hz vibration with 1.5 mm amplitude, and meets a dielectric strength of 750 Vrms between coil and contacts. The coil is rated at 12VDC with 1.9W power consumption, operate time ≤10 ms, and release time ≤10 ms. Contact material is AgSnO₂, insulation resistance is 100 MΩ min at 500 VDC, and initial contact resistance is 30 mΩ max.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792A-1A-P-12S-R-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1A-P-12S-R-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1370304 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA03.1244C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 288-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers