The PC792A is an automotive relay with a contact form of SPST-NO (1A), designed for PCB mounting with pin terminals, rated for 40 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC. It includes an integrated diode (1N4005) for coil suppression, operates on a 12 VDC coil with a power consumption of 1.6 W, and has an operating temperature range of -40°C to 125°C. The relay measures 26.0 mm × 26.0 mm × 17.9 mm and weighs 31.0 g. Contact material is AgSnO₂, initial contact resistance is 30 mΩ max, and mechanical life is 1 × 10⁷ operations with an electrical life of 1 × 10⁵ operations. Solderability conforms to 260°C for 5 seconds ± 0.5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-P-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |