The PC792A series is an automotive plug-in or PCB mini ISO relay with a contact rating of 40A continuous current at 14VDC resistive load and a maximum switching voltage of 75VDC. It features a SPST NO (1A) contact form, a 1.9W coil operating at 6VDC with a pick-up voltage of 3.9VDC and release voltage of 0.6VDC, and includes a built-in diode (1N4005) for coil suppression. The relay has a sealed enclosure (S) with a metal bracket (C3), tin-plated terminals, and operates within a temperature range of -40°C to 125°C. Its mechanical life is rated at 1 × 10⁷ operations and electrical life at 1 × 10⁵ operations. The physical dimensions are 26.0 mm × 26.0 mm × 17.9 mm with PCB pins or quick-connect terminals. The contact material is AgSnO₂, and it meets solderability standards at 260°C for 5 seconds.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-6S1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |