Picker Components Automotive Relays PC792A-1A-C3-6S1.9-D1N-X

Description
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote Datasheet
Description
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1A-C3-6S1.9-D1N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-2 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
E300/E200 30 Amp Sensing Module - 193-ESM-IG-30A-C23 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 788-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers