The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features an integrated diode for coil suppression and a 1.9 W coil rated for 6 VDC operation. The relay is mounted in a weatherproof case with a metal bracket (C3). It operates from -40°C to 125°C, with storage up to 155°C. Contact material is AgSnO₂ with 30 mΩ max initial resistance. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ under resistive loads. Operate and release times are ≤10 ms. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm. Terminal strength is 8 N for quick-connect and 4 N for PCB pins. Weight is 31.0 g. RoHS compliant.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-6C1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |