The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of SPST NO (1A), rated for 40 A continuous current at 14 VDC resistive load and 75 VDC maximum switching voltage. It features a resistor for coil suppression, a dust cover enclosure, and tin-plated terminals. The relay mounts with a weatherproof case and metal bracket (C3), has a 6 VDC coil voltage consuming 1.6 W, and operates within a temperature range of -40°C to 125°C. The package dimensions are 26.00 mm × 24.50 mm × 17.90 mm for plug-in versions with quick-connect terminals. The relay meets a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations, with operate and release times of 10 ms max. Contact material is AgSnO₂.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-6C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |