The PC792A is an automotive plug-in and PCB mini ISO relay with a contact form of 1A SPST NO, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC resistive load, and a maximum switching voltage of 75 VDC. It features a reverse diode (1N4005) for coil suppression and is sealed for environmental protection. The relay is mounted via a weatherproof case with a metal bracket (C3). The coil operates at 48 VDC with a power consumption of 31.2 W, a pick-up voltage of 31.2 VDC, and a release voltage of 4.8 VDC. Operate and release times are both 10 ms. The terminal plating is tin, and the operating temperature range is -40°C to 125°C. The contact material is AgSnO₂, and the relay weighs 31.0 g.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-48S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |