The PC792A is an automotive relay with a contact form of 1A SPST NO, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 560 W. It features a resistor parallel component for coil suppression and a metal bracket with weatherproof case mounting. The relay uses AgSnO2 contacts, operates with a 48 VDC coil consuming 31.2 W, and has an operate time of 10 ms and release time of 10 ms. Operating temperature ranges from -40°C to 125°C, with storage up to 155°C. It meets mechanical life of 1 × 10· operations and electrical life of 1 × 10µ operations. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm with tin-plated terminals. The relay is RoHS compliant and sealed.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-48C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |