The PC792A is an automotive plug-in or PCB mini ISO relay with a contact rating of 40 A at 14 VDC resistive, switching up to 75 VDC, and a maximum switching power of 560 W. It has a SPST-NO (1A) contact form, with a coil voltage of 24 VDC, consuming 15.6 W. The relay includes an internal diode (1N4005) and tin-plated terminals, and is mounted in a weatherproof case with a metal bracket (C3). It operates from -40°C to 125°C and meets a dielectric strength of 750 Vrms between coil and contacts. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm, and the weight is 31.0 g. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |