The PC792A is an automotive plug-in/PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It has a resistor parallel to the coil and AgSnO2 contacts. Mounted in a weatherproof case with metal bracket (C3), it uses a 12 VDC coil consuming 1.9 W. Operate and release times are ≤10 ms. Operating temperature is -40°C to 125°C, storage to 155°C. Mechanical life is 1 × 10^7 operations, electrical life 1 × 10^5. Dimensions are 26.00 × 24.50 × 17.90 mm. Weight is 31.0 g. Shock resistance is 147 m/s² for 11 ms, vibration resistance 10-40 Hz at 1.5 mm amplitude. Tin-plated terminals and RoHS compliance are standard.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-12C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |