The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous carrying current and SPST NO (1A) contact form. It features a reverse diode (1N4005), a metal bracket mounting style (C2), a 6 VDC coil voltage, and tin-plated terminals. The relay has a coil power of 1.6 W, operates within a temperature range of -40°C to 125°C, and meets a maximum switching voltage of 75 VDC. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm for the plug-in version with quick connect terminals, with PCB pin versions also available. The contact material is AgSnO2, with an initial contact resistance of 30 mΩ max. The relay is RoHS compliant.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-6C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |