The PC792A is an automotive plug-in or PCB mini ISO relay with a 40A continuous carrying current and SPST NO (1A) contact form. It is mounted using a metal bracket (C2), has a 48VDC coil, and is sealed (S) with a diode (D) and tin-plated terminals (N). The relay operates at 31.2VDC minimum, releases at 4.8VDC maximum, and has a coil power of 31.2W. It functions within a temperature range of -40°C to 125°C and meets a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. The contact material is AgSnO₂, contact resistance is 30 mΩ max, and it handles a maximum switching voltage of 75VDC. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm, with a weight of 31.0g.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-48S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |