The PC792A is an automotive relay with a 40 A continuous current rating, designed for switching resistive loads up to 75 VDC. It features a SPST NO (1A) contact form, a 1.9 W coil operating at 48 VDC, and includes a reverse diode (1N4005) for suppression. The relay uses a metal bracket (C2) for mounting and has tin-plated terminals. It supports an operating temperature range of -40°C to 125°C and meets a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The unit weighs 31.0 g and has dimensions of 26.00 × 26.00 × 17.90 mm. It is RoHS compliant and sealed for dust protection.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-48C1.9-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |