Picker Components Automotive Relays PC792A-1A-C2-24S1.9-N-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792A series is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPST NO contact form (1A), and a 24 VDC coil requiring 1.9 W power. It features a metal bracket mounting style (C2), process-sealed enclosure (S1), tin-plated terminals (N), and RoHS compliance (X). The relay operates from -40°C to 125°C, with a maximum switching voltage of 75 VDC, 500 Vrms dielectric strength between contacts, and 750 Vrms between coil and contacts. Contact material is AgSnO₂, with an initial contact resistance of 30 mΩ maximum. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at 40 A resistive load. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm for the plug-in variant. Solderability is rated to 260°C for 5 seconds. Terminal strength is 4 N for PCB pins. Weight is 31.0 g.

Datasheet Summary
Powered by GS/AI

The PC792A series is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPST NO contact form (1A), and a 24 VDC coil requiring 1.9 W power. It features a metal bracket mounting style (C2), process-sealed enclosure (S1), tin-plated terminals (N), and RoHS compliance (X). The relay operates from -40°C to 125°C, with a maximum switching voltage of 75 VDC, 500 Vrms dielectric strength between contacts, and 750 Vrms between coil and contacts. Contact material is AgSnO₂, with an initial contact resistance of 30 mΩ maximum. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at 40 A resistive load. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm for the plug-in variant. Solderability is rated to 260°C for 5 seconds. Terminal strength is 4 N for PCB pins. Weight is 31.0 g.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1A-C2-24S1.9-N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA03.2435C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers