The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil with 1.6 W power consumption, an integrated diode for coil suppression, and tin-plated terminals. The relay is housed in a metal bracket (C2) mounting style and is process sealed. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm, with a weight of 31.0 g. It operates from -40°C to 125°C and complies with an insulation resistance of 100 MΩ min at 500 VDC and dielectric strength of 500 Vrms between contacts and 750 Vrms between coil and contacts. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. Contact material is AgSnO₂.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-24S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |