The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, designed for resistive loads up to 75 VDC. It features a SPST NO (1A) contact form, a 24 VDC coil with 1.9 W power consumption, and a metal bracket (C2) mounting style. The relay has a sealed enclosure, tin-plated terminals, and RoHS compliance. Its dimensions are 26.00 mm x 24.50 mm x 17.90 mm. It operates from -40°C to 125°C and meets shock and vibration resistance requirements. The contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max and a dielectric strength of 500 Vrms between contacts. Mechanical life is 1 × 10⁷ operations and electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-24C1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |