The PC792A is an automotive relay with a 40A continuous current rating, available in SPST NO (1A) contact form, designed for plug-in or PCB mounting. This variant features a metal bracket (C2) mounting style, a 24VDC coil operating at 1.9W, an internal diode for coil suppression, and tin-plated terminals. It has a maximum switching voltage of 75VDC, operates within a temperature range of -40°C to 125°C, and meets a dielectric strength of 500 Vrms between contacts and 750 Vrms between coil and contacts. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm, and weight is 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-24C1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |