The PC792A is an automotive plug-in/PCB mini ISO relay with a 40 A continuous current rating, designed for resistive loads up to 75 VDC. It features a SPST NO (1A) contact form, a 24 VDC coil with 15.6 W rated power, and includes a diode for coil suppression. The part employs a metal bracket (C2) mounting style and tin-plated terminals. It operates from -40°C to 125°C, sustains 1 × 10⁵ electrical operations, and meets terminal strength requirements of 8 N for quick connect and 4 N for PCB pins. The relay has an initial contact resistance of 30 mΩ max and a dielectric strength of 750 Vrms between coil and contacts. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |