The PC792A is an automotive relay with a metal bracket mounting style, designed for high-current switching up to 40 A at 14 VDC or 20 A at 28 VDC in resistive circuits. It features a SPST NO (1A) contact form, a 12 VDC coil with 1.6 W power consumption, an internal diode for coil suppression, and tin-plated terminals. The relay is process sealed and operates over a temperature range of -40°C to 125°C. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm. Maximum switching voltage is 75 VDC, with an initial contact resistance of 30 mΩ max. Mechanical life is 1 × 10· operations and electrical life is 1 × 10⁵ operations. The relay is RoHS compliant.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-12S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |