The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST N.O., capable of carrying 40 A continuously at 14 VDC resistive load and switching up to 75 VDC. It features an integrated 1N4005 diode and is rated for 1.9 W coil power with a 6 VDC coil voltage. The relay is mounted with a plastic bracket (C1) and has tin-plated PCB pins. It operates from -40°C to 125°C and meets a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Its initial contact resistance is 30 mΩ max, with contact material AgSnO₂. The enclosure has a dust cover.
Mounting Type: Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-6C1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |