The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of SPST NO (1A), mounted on a plastic bracket (C1), rated for 40 A continuous current at 14 VDC and switching up to 75 VDC. It has a 6 VDC coil with 1.6 W power consumption, a built-in reverse diode (1N4005), and tin-plated terminals. The relay operates from -40°C to 125°C, has a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations under resistive loads. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm, weighing 31.0 g. It meets dielectric strength ratings of 500 Vrms between contacts and 750 Vrms between coil and contacts.
Mounting Type: Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-6C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |