The PC792A is an automotive plug-in/PCB mini ISO relay with a single-pole single-throw normally open contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a contact material of AgSnO₂. It has a 1.9 W coil operated at 24 VDC, includes a parallel resistor, and features a plastic bracket mounting. The relay is sealed, operates from -40°C to 125°C, and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, with a weight of 31.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-24S1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |