Picker Components Automotive Relays PC792A-1A-C1-24S-RN-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in or PCB mini ISO relay with SPST NO contacts rated for 40 A at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W switching power. It uses AgSnO2 contacts and has a 680 Ω resistor across the coil for 24 VDC operation. Mounted on a plastic bracket with solderable PCB pins, it is sealed and RoHS compliant. The coil operates at 24 VDC with 2.4 W power, 360 Ω resistance, pick-up voltage of 15.6 VDC, and release voltage of 2.4 VDC. Operate and release times are ≤10 ms. Operating temperature ranges from -40°C to 125°C, with storage up to 155°C. The device weighs 31.0 g.

Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in or PCB mini ISO relay with SPST NO contacts rated for 40 A at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W switching power. It uses AgSnO2 contacts and has a 680 Ω resistor across the coil for 24 VDC operation. Mounted on a plastic bracket with solderable PCB pins, it is sealed and RoHS compliant. The coil operates at 24 VDC with 2.4 W power, 360 Ω resistance, pick-up voltage of 15.6 VDC, and release voltage of 2.4 VDC. Operate and release times are ≤10 ms. Operating temperature ranges from -40°C to 125°C, with storage up to 155°C. The device weighs 31.0 g.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1A-C1-24S-RN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

35A-60A Miniature Solar Relay - CHS01-H Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details