The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST NO, rated for 40 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC and switching power of 560 W. It features an integrated diode, is sealed for environmental protection, and uses tin-plated terminals. The relay is mounted via a plastic bracket, operates with a 24 VDC coil requiring 15.6 W power, and has an operate time of 10 ms and release time of 10 ms. It meets an operating temperature range of -40 °C to 125 °C and a storage temperature range of -40 °C to 155 °C. The unit measures 26.00 mm x 26.00 mm x 17.90 mm and weighs 31.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-24S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |