The PC792A is an automotive relay designed for high-current switching, available in SPST NO (1A) contact form with a plastic bracket mounting style. It supports a 24VDC coil voltage with a power consumption of 15.6W, and includes a 680-ohm resistor across the coil for suppression. The relay has a 40A continuous current rating at 14VDC and 20A at 28VDC resistive loads, with a maximum switching voltage of 75VDC. It operates within a temperature range of -40°C to 125°C and features tin-plated PCB terminals. The device meets a dielectric strength of 500 Vrms between contacts and 750 Vrms between coil and contacts, with an initial contact resistance of 30 mΩ max. Mechanical life is rated at 1 × 10⁷ operations and electrical life at 1 × 10⁵ operations under rated load. The package dimensions are 26.00 mm × 24.50 mm × 17.90 mm with PCB pins, and it weighs 31.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |