The PC792A is an automotive relay with a plastic bracket (C1) mounting style, designed for spst no (1a) contact configuration. It supports a continuous current of 40 A at 14 VDC and a maximum switching voltage of 75 VDC. The relay operates with a 12 VDC coil, consuming 1.6 W, and has an operate time and release time of 10 ms each. The contact material is AgSnO₂, and the operating temperature range is -40°C to 125°C. The enclosure is sealed, and the terminals are tin plated. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm. The unit is RoHS compliant and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under resistive load.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-12S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |