The PC792A is an automotive plug-in or PCB mini ISO relay designed for high-current switching applications, featuring a contact rating of 40 A at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a contact material of AgSnO₂. It has a SPST normally open contact form (1A), a plastic bracket mounting style (C1), a 12 VDC coil requiring 1.6 W power, an integrated diode for coil suppression, and tin-plated terminals. The relay is sealed, operates from -40°C to 125°C, and has an operate and release time of 10 ms. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm with PCB pins.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-12S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |