The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, suitable for resistive loads up to 75 VDC. It features a SPST normally open contact form (1A), a 12 VDC coil with 1.6 W power consumption, a reverse diode (1N4005) for coil suppression, and a plastic bracket mounting style (C1). The relay is process sealed (S), has tin-plated terminals (N), and meets RoHS compliance (X). It operates from -40°C to 125°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm with PCB pins, and socket compatibility is supported. Contact material is AgSnO₂, initial contact resistance is 30 mΩ max, and dielectric strength is 500 Vrms between contacts and 750 Vrms between coil and contacts.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-12S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |