Picker Components Automotive Relays PC792A-1A-C1-12C-DN-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, designed for resistive loads at up to 75 VDC. It features a SPST NO (1A) contact form, a 12 VDC coil with 1.6 W power consumption, an integrated diode for coil suppression, and a plastic bracket mounting style. The relay has tin-plated terminals, a dust cover enclosure, and operates from -40°C to 125°C. Contact resistance is 30 mΩ max, with a dielectric strength of 500 Vrms between contacts and 750 Vrms between coil and contacts. It meets mechanical life of 10^7 operations and electrical life of 10^5 operations. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm with PCB pins or quick-connect terminals.

Datasheet Summary
Powered by GS/AI

The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, designed for resistive loads at up to 75 VDC. It features a SPST NO (1A) contact form, a 12 VDC coil with 1.6 W power consumption, an integrated diode for coil suppression, and a plastic bracket mounting style. The relay has tin-plated terminals, a dust cover enclosure, and operates from -40°C to 125°C. Contact resistance is 30 mΩ max, with a dielectric strength of 500 Vrms between contacts and 750 Vrms between coil and contacts. It meets mechanical life of 10^7 operations and electrical life of 10^5 operations. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm with PCB pins or quick-connect terminals.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792A-1A-C1-12C-DN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170604019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Safety Relays - 56.OA03.2444N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details