The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST normally open contact form (1A), designed for switching up to 40 A continuous current at 14 VDC resistive loads. It mounts via plug-in terminals with a dust cover enclosure, measures 26.0 mm × 26.0 mm × 17.9 mm, and operates from -40°C to 125°C. The relay has a 6 VDC coil consuming 1.6 W, with a pick-up voltage of 3.9 VDC and release voltage of 0.6 VDC, and operates and releases in ≤10 ms. Contacts are made of AgSnO₂, with initial resistance ≤30 mΩ, 500 Vrms dielectric strength between contacts, and 750 Vrms between coil and contacts. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. Tin-plated terminals comply with RoHS.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-6C-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |