The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It uses AgSnO2 contact material and has a coil power of 1.9 W for a 48 VDC coil, with a coil resistance of 1440 Ω, a pick-up voltage of 31.2 VDC, and a release voltage of 4.8 VDC. The relay operates within a temperature range of -40°C to 125°C and has a sealed enclosure. It weighs 31.0 g and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The case dimensions for the plug-in version with quick connect terminals are 26.0 mm × 26.0 mm × 17.9 mm. Socket compatibility is provided via the RS2415 socket.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-48S1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |