The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating and SPST-NO (1A) contact form. It uses AgSnO2 contact material, has a 75 VDC maximum switching voltage, and operates within a temperature range of -40°C to 125°C. The relay is sealed, features tin-plated terminals, and complies with RoHS standards. It measures 26.00 mm in length and width, 24.50 mm in height, and weighs 31.0 g. The coil operates at 48 VDC with a power consumption of 31.2 W, a pick-up voltage of 31.2 VDC, and a release voltage of 4.8 VDC. Operate and release times are both no more than 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-48S-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |