The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of SPST NO (1A), rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a maximum switching power of 560 W. It uses AgSnO2 contact material, has a coil voltage of 48 VDC, and consumes 31.2 W power. The terminal plating is tin, it features a dust cover, and operates within a temperature range of -40°C to 125°C. The relay has a coil resistance of 1440 Ω, a pick-up voltage of 31.2 VDC, a release voltage of 4.8 VDC, and operate and release times of 10 ms each. The physical dimensions are 26.00 mm × 26.00 mm × 17.90 mm. The package supports plug-in mounting with quick-connect terminals.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-48C-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |