The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, designed for resistive loads up to 75 VDC. It features a SPST-NO contact form, a 24 VDC coil requiring 1.9 W power, and an integrated diode for coil suppression. The relay is sealed, with tin-plated terminals, and operates from -40°C to 125°C. It has a plug-in mounting style and a weight of 31.0 g. Dimensions are 26.0 mm x 26.0 mm x 17.9 mm for the plug-in variant. Mechanical life is 1 x 10^7 operations and electrical life is 1 x 10^5 operations at rated load. Initial contact resistance is 30 mΩ max. with AgSnO2 contacts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-24S1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |